EN
  • EN
  • DE

LM3S1165-IQC50-A2T

Part No LM3S1165-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 43
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 116451-LM3S1165-IQC50-A2T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM3S1165-IQC50-A2T CAD Model

Description

The Texas Instruments LM3S1165-IQC50-A2T is a highly sophisticated, high-performance microcontroller specifically designed for a wide range of applications, including communication, industrial, and consumer applications.

  • Processor Core: ARM Cortex-M3
  • Operating Frequency: 50 MHz
  • Flash Memory: 256KB single-cycle Flash up to 40 MHz
  • SRAM: 64KB single-cycle SRAM
  • EEPROM: 8KB EEPROM
  • Communication Interfaces: two SSI/SPI, two I2C, three UARTs, and USB OTG
  • ADC: 10-bit ADC with a conversion speed of 1MSPS
  • PWM: 16-bit PWM
  • Power Management: Internal regulator with adjustable output voltage
  • Package: 100-pin LQFP

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3974 $62.7948
4+ $25.7620 $103.0480
7+ $24.9570 $174.6990
9+ $24.1519 $217.3671
11+ $23.3468 $256.8148
15+ $20.9316 $313.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess