EN
  • EN
  • DE

LM3S1138-EQC50-A2T

Part No LM3S1138-EQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3V/3.3V 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779020-LM3S1138-EQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1138
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1138-EQC50-A2T CAD Model

Description

Product Overview: LM3S1138-EQC50-A2T

The LM3S1138-EQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This versatile MCU is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing power, and robust connectivity features.

Key Features

  • Core: At the heart of the LM3S1138-EQC50-A2T is a powerful ARM® Cortex™-M3 processor, capable of speeds up to 50 MHz. This core provides the efficiency and speed necessary for complex algorithm execution and real-time processing, making it ideal for demanding applications.
  • Memory: The device includes a generous memory configuration, with 256 KB of flash memory and 64 KB of SRAM. This ample memory space is perfect for storing application code and managing data buffers without the need for external memory components.
  • I/O and Peripherals: A diverse set of peripherals complements the MCU, including multiple 32-bit timers, PWM outputs, and UARTs for serial communication. Additionally, it features I2C and SPI interfaces for connecting to a variety of sensors and devices, as well as an Analog-to-Digital Converter (ADC) for interfacing with analog inputs.
  • Connectivity: The LM3S1138-EQC50-A2T supports Ethernet MAC+PHY, providing the means for networked communication and making it suitable for IoT (Internet of Things) applications that require reliable data exchange.
  • Power Efficiency: Designed with power efficiency in mind, the MCU offers several power-saving modes, which allow developers to balance performance with energy consumption, extending the operational life when running on battery power.
  • Package: The device comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications while still offering ample pinouts for interfacing with external components.

Applications

The LM3S1138-EQC50-A2T is engineered to be a versatile component suitable for a broad spectrum of applications. It excels in scenarios such as industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust feature set also makes it a prime choice for smart energy solutions, networked sensors, and portable electronics.

Conclusion

With its combination of a powerful ARM Cortex-M3 core, extensive memory, rich peripheral set, and network connectivity, the LM3S1138-EQC50-A2T from Texas Instruments stands as a robust MCU solution for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess