Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 071317-LM393APSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM393APSR CAD Model

Description

The LM393APSR from Texas Instruments is a highly efficient and reliable low-power voltage comparator.

  • Type: Dual comparator
  • Power Supply: Single power supply over a wide range of voltages
  • Power Consumption: Low
  • Supply Current: Typical 0.4 mA
  • Response Time: Fast, typical propagation delay of only 1.3 µs
  • Common-Mode Range: Wide
  • Input Impedance: High
  • Operating Temperature Range: -40°C to 85°C
  • Operating Voltage Range: 2 V to 36 V (single or dual)
  • Noise Performance: Excellent
  • Input Offset Voltage: Low

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
ON Semiconductor
IC COMPARATOR LV LP COMPL 6-DFN
Lowest to $0.1282
ECAD model for NCS2200SQLT1G
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Need more? Email Us
ECAD model for NE521DR2G
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Need more? Email Us
ECAD model for LTC1443CS#PBF
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1547
ECAD model for LM339PWG4
Maxim Integrated
IC COMPARATOR LP 16-SOIC
Lowest to $48.7500
ECAD model for MAX912ESE+
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Lowest to $9.1487
ECAD model for MAX516AENG+
Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3652 $51.1280
335+ $0.2997 $100.3995
520+ $0.2903 $150.9560
715+ $0.2810 $200.9150
925+ $0.2716 $251.2300
1,235+ $0.2435 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention