EN
  • EN
  • DE

LM392DRG4

Part No LM392DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8SOIC / Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM392
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 184028-LM392DRG4
Ultra Librarian 3D Model Ultra Librarian LM392DRG4 CAD Model

Description

The LM392DRG4 is a remarkable product from Texas Instruments, a leading global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Operational amplifier output drive: Up to 25mA
  • Power supply voltage range: From 2V to 30V
  • Voltage comparator response time: Less than 1.3µs
  • Manufacturing: Texas Instruments' advanced linear technologies
  • Compliance: RoHS compliant
  • Package: 8-pin SOIC package

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess