EN
  • EN
  • DE

LM3880QMFX-1AE

Part No LM3880QMFX-1AE
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199265-LM3880QMFX-1AE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880QMFX-1AE CAD Model

Description

The LM3880QMFX-1AE is a high-performance, simple power sequencer offered by Texas Instruments, a leading manufacturer in the semiconductor industry. This device is designed to provide an effective solution for managing power-up and power-down sequences in multi-voltage systems. By ensuring that different supply voltages are stabilized in a proper sequence, the LM3880QMFX-1AE helps to prevent system malfunctions and increases the reliability of electronic systems.

Key Features

  • Simple Sequencing: The LM3880QMFX-1AE allows for the sequential turn on and off of three power rails, ensuring proper system startup and shutdown.
  • Adjustable Delay: It includes externally adjustable delay times between the enable signals, providing flexibility for a variety of system requirements.
  • Compact Package: This power sequencer comes in an SOT-23 package, making it ideal for space-constrained applications.
  • Low Quiescent Current: With its low quiescent current, the device minimizes power consumption when in standby mode.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various system designs.

Applications

The LM3880QMFX-1AE is suitable for a wide array of applications where power sequencing is critical. It is commonly used in:

  • Telecommunications equipment
  • Servers and networking systems
  • Embedded systems
  • Multimedia and consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3880QMFX-1AE is no exception. This product is built to meet high industry standards, ensuring stable performance across various temperature ranges and operating conditions.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the LM3880QMFX-1AE into their projects. Additionally, Texas Instruments provides comprehensive technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7395 $52.1850
75+ $1.4273 $107.0475
110+ $1.3827 $152.0970
150+ $1.3381 $200.7150
195+ $1.2935 $252.2325
260+ $1.1597 $301.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess