The LM3880QMF-1AD is a simple power sequencer offered by the renowned electronics company, Texas Instruments. This device is designed to manage power sequences in a system by enabling or disabling the power supplies in a predetermined order. It is a crucial component for systems that require a specific power-up and power-down sequence to ensure the integrity and functionality of the electronic components.
Key Features
- Simple Sequencing: The LM3880QMF-1AD allows for easy and reliable power sequencing without the need for external components or complex programming.
- Adjustable Delay: It features an adjustable delay time between the enable signals, providing flexibility for various system requirements.
- Low Quiescent Current: The device has a low quiescent current which contributes to the overall power efficiency of the system it is used in.
- Wide Operating Voltage Range: This power sequencer can operate over a wide voltage range, accommodating different types of power supplies.
- Thermal Shutdown Protection: Enhanced safety is ensured through thermal shutdown protection, which prevents damage from overheating.
Applications
The LM3880QMF-1AD is suitable for a variety of applications, including but not limited to:
- Sequential power supply control in multi-rail power systems
- Power management in servers, routers, and other network infrastructure equipment
- Industrial and automotive applications where power sequencing is critical
Product Specifications
| Parameter |
Value |
| Package |
6-Pin SOT-23 |
| Operating Temperature |
-40°C to +105°C |
| Delay Time |
Adjustable |
| Number of Sequenced Rails |
3 |
For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments official website.