EN
  • EN
  • DE

NL17SH17P5T5G

Part No NL17SH17P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-953
Manufacturer ON Semiconductor
Series 17SH
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-953
Case / Package SOT-953
Family Name NL17SH17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NL17SH17P5T5G-ND, NL17SH17P5T5GOSCT, NL17SH17P5T5GOSTR, NL17SH17P5T5GOSDKR
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887368-NL17SH17P5T5G
Ultra Librarian 3D Model Ultra Librarian NL17SH17P5T5G CAD Model

Description

Introducing the NL17SH17P5T5G from ON Semiconductor

The NL17SH17P5T5G is a high-performance, single Schmitt-trigger inverter from ON Semiconductor, designed to deliver precision and stability in a wide range of applications. As a part of ON Semiconductor's extensive logic devices portfolio, this product is engineered to meet the rigorous demands of modern electronic circuits, providing a perfect solution for waveform shaping, signal conditioning, and noise elimination.

Key Features

  • High-Speed Performance: The NL17SH17P5T5G boasts a propagation delay time that is ideal for high-speed applications, ensuring quick and efficient signal processing.
  • Low Power Consumption: This inverter is optimized for low power consumption, making it suitable for battery-operated and power-sensitive devices.
  • Enhanced Noise Immunity: With its Schmitt-trigger input, the device offers excellent noise immunity, a critical feature for maintaining signal integrity in electrically noisy environments.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal voltages and allowing for flexible integration into different system designs.
  • Compact SOT-953 Package: The NL17SH17P5T5G comes in a space-saving SOT-953 package, which is ideal for applications where board space is at a premium.

Applications

The versatility of the NL17SH17P5T5G makes it an excellent choice for a diverse array of applications, including:

  • Waveform shaping for digital signals
  • Glitch filtering in digital circuits
  • Signal gating, integration, or conditioning
  • Timing circuits and oscillator systems
  • Logic level conversion for interfacing different voltage domains

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NL17SH17P5T5G is no exception. It is manufactured with state-of-the-art technology for dependable performance and is subjected to rigorous testing to ensure it meets industry standards for quality and reliability.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the NL17SH17P5T5G from ON Semiconductor is a smart choice for a reliable and efficient Schmitt-trigger inverter. Its combination of speed, power efficiency, and noise immunity makes it an indispensable component for modern electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess