EN
  • EN
  • DE

LM3880MFX-1AF/NOPB

Part No LM3880MFX-1AF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6 / Power Supply Controller Power Supply Sequencer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Power Supply Sequencer
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877389-LM3880MFX-1AF/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880MFX-1AF/NOPB CAD Model

Description

Product Overview: LM3880MFX-1AF/NOPB

The LM3880MFX-1AF/NOPB is a highly efficient, single-channel power sequencer designed and manufactured by the renowned electronics company, Texas Instruments (TI). This compact and versatile component is essential for managing power supplies in complex electronic systems, ensuring that various subsystems are powered up and down in a controlled and sequential manner. With its precision and reliability, the LM3880MFX-1AF/NOPB is a popular choice among engineers for use in a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Simple Sequencing: The LM3880 allows for easy and straightforward sequencing of power supplies, without the need for external components or complex programming.
  • Adjustable Timing: Users can set the timing for the power-up and power-down sequences by selecting the appropriate external capacitor values.
  • Power Good Output: A 'Power Good' output flag is provided, which can be used to monitor the status of the sequenced voltage rails.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system requirements.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.

Applications

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Networking Hardware

The LM3880MFX-1AF/NOPB comes in a highly compact SOT-23 package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design reflects Texas Instruments' commitment to environmental sustainability. Additionally, the NOPB designation indicates that the product is available in a "No Lead (Pb)" version, suitable for use in lead-free manufacturing processes.

For engineers and designers seeking a reliable and straightforward solution for their power sequencing needs, the LM3880MFX-1AF/NOPB from Texas Instruments stands out as an excellent choice, combining performance, flexibility, and ease of use in a single, small-footprint component.

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1750 $50.1000
30+ $3.4256 $102.7680
46+ $3.3186 $152.6556
63+ $3.2115 $202.3245
81+ $3.1045 $251.4645
108+ $2.7833 $300.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,592 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess