Product Overview: LM3880MFX-1AD - Texas Instruments
The LM3880MFX-1AD from Texas Instruments is a highly efficient, precision power sequencer designed to manage power supplies in complex electronic systems. This integrated circuit ensures that different voltage rails are powered up and down in a safe and controlled sequence, which is crucial for preventing damage to sensitive components that require specific power sequencing.
Key Features
- Simple Sequencing: The LM3880 allows for easy and simple power-up and power-down sequencing without the need for external components or complex programming.
- Adjustable Delay: It features an adjustable delay time between the enable signals, providing flexibility in managing the timing requirements of various subsystems.
- Low Quiescent Current: A low quiescent current makes this device suitable for battery-powered applications where power conservation is critical.
- Compact Package: The device comes in an SOT-23 package, which is ideal for space-constrained applications.
Applications
The LM3880MFX-1AD is versatile and can be used in a broad range of applications, including but not limited to:
- Servers and Telecom Infrastructure
- Networking Equipment
- FPGAs and Digital Signal Processors (DSPs)
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Number of Sequenced Rails |
3 |
| Sequence Configuration |
Fixed |
| Delay Time |
Adjustable |
| Package/Case |
SOT-23-5 |
| Operating Temperature Range |
-40°C to +85°C |
The LM3880MFX-1AD's reliability and ease of use make it an excellent choice for designers looking to implement power sequencing in their systems with minimal hassle and assured compatibility with a range of voltage rails and components.