EN
  • EN
  • DE

LM3880MFE-1AE

Part No LM3880MFE-1AE
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199254-LM3880MFE-1AE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3880MFE-1AE CAD Model

Description

The LM3880MFE-1AE from Texas Instruments is a simple power sequencer designed to manage power-up and power-down sequences for electronic systems. This integrated circuit (IC) is part of the LM3880 series and provides a simple and reliable solution for sequencing voltages in systems without the need for external components or complex programming.

Key Features

  • Power Sequencing: The LM3880MFE-1AE allows for the controlled sequence of up to three power rails, ensuring that sensitive components receive power in the correct order to prevent damage or improper operation.
  • Adjustable Time Delays: It offers adjustable time delays between the enable signals, which can be set through external capacitor selection, providing flexibility to meet various system requirements.
  • Small Package Size: The device comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Low Power Consumption: This power sequencer operates with very low quiescent current, making it an energy-efficient choice for battery-powered and energy-sensitive designs.
  • Wide Operating Voltage Range: It supports a wide voltage range from 2.7V to 5.5V, accommodating various logic levels and system voltages.

Applications

The LM3880MFE-1AE is ideal for a wide range of applications, including:

  • Multi-voltage systems
  • FPGA and DSP power sequencing
  • Server and telecom power systems
  • Industrial and automotive electronics

Product Specifications

Parameter Value
Package Type MSOP-8
Operating Temperature -40°C to +85°C
Input Voltage 2.7V to 5.5V
Number of Sequenced Rails 3

With the LM3880MFE-1AE, Texas Instruments continues to provide innovative solutions for power management challenges, ensuring that your electronic systems operate smoothly and reliably.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4026 $56.1040
90+ $1.1509 $103.5810
135+ $1.1149 $150.5115
190+ $1.0790 $205.0100
240+ $1.0430 $250.3200
325+ $0.9351 $303.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess