EN
  • EN
  • DE

LM3880MF-1AD/NOPB

Part No LM3880MF-1AD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054052-LM3880MF-1AD/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3880MF-1AD/NOPB CAD Model

Description

The LM3880MF-1AD/NOPB from Texas Instruments is a simple, yet highly effective power supply sequencer, designed to manage the power-up and power-down sequencing of multiple voltage rails in electronic systems. This component is particularly useful in applications where a specific order of operations is required to safely enable and disable power to various subsystems, such as CPUs, FPGAs, DSPs, and other integrated circuits.

Key Features

  • Voltage Sequencing: The LM3880MF-1AD/NOPB ensures that different voltage rails reach their required levels in a sequence, which can be critical for the proper operation of multi-voltage systems.
  • Compact Package: Housed in a small SOT-23 package, this power sequencer is ideal for space-constrained applications, without sacrificing performance.
  • Low Power Consumption: With its low quiescent current, this device helps in reducing the overall power consumption of the system, making it suitable for power-sensitive designs.
  • Flexibility: It offers designers the flexibility to tailor the sequencing of their systems by using external resistors to set the enable and disable times.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and commercial applications.
  • RoHS Compliant: The LM3880MF-1AD/NOPB is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Applications

The versatile nature of the LM3880MF-1AD/NOPB power sequencer makes it an excellent choice for a broad range of applications, including:

  • Telecommunications Equipment
  • Servers and Networking Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

Conclusion

With its precision sequencing capabilities and compact footprint, the LM3880MF-1AD/NOPB from Texas Instruments is a reliable solution for designers looking to enhance the stability and functionality of their multi-rail power systems. Whether used in complex digital devices or simple consumer electronics, this power sequencer ensures that each component receives power in the correct order, contributing to the overall longevity and reliability of the product.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5647 $54.7645
80+ $1.2839 $102.7120
125+ $1.2438 $155.4750
170+ $1.2036 $204.6120
215+ $1.1635 $250.1525
290+ $1.0432 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess