EN
  • EN
  • DE

XC4028XL-3BG352C

Part No XC4028XL-3BG352C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 256 I/O 352MBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 256 32768 2432 352-LBGA Exposed Pad, Metal
Manufacturer Xilinx Inc.
Series XC4000E/X
Package Tray
Part Status Obsolete
Number of I/O 256
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 352-LBGA Exposed Pad, Metal
Case / Package 352-MBGA (35x35)
Family Name XC4028XL
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903601-XC4028XL-3BG352C
Ultra Librarian 3D Model Ultra Librarian XC4028XL-3BG352C CAD Model

Description

The XC4028XL-3BG352C is a Field Programmable Gate Array (FPGA) from the Xilinx XC4000XL series. It is a versatile device used for implementing custom digital logic circuits in a wide range of applications.

Applications:

  • Telecommunications equipment
  • Industrial control systems
  • Medical imaging devices
  • Aerospace and defense systems
  • Data acquisition systems
  • Digital signal processing (DSP) applications

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides flexible input/output capabilities for interfacing with external devices.
  • Global Routing Resources: Offers a global routing network for interconnecting CLBs and IOBs.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage.
  • System-Level Features: Supports various system-level features, such as clock management and JTAG boundary scan.
  • 3.3V Operation: Operates with a supply voltage of 3.3V.

Benefits:

  • Flexibility and Customization: Allows designers to implement custom logic circuits tailored to their specific needs.
  • High Performance: Enables high-speed processing and data throughput.
  • Rapid Prototyping: Facilitates rapid prototyping and development of digital systems.
  • Reconfigurability: Can be reconfigured multiple times, allowing for design iterations and updates.

Additional Details:

The XC4028XL-3BG352C is packaged in a 352-pin Ball Grid Array (BGA) package. It operates with a supply voltage of 3.3V. The device includes configurable logic blocks (CLBs), input/output blocks (IOBs), and on-chip RAM blocks. The XC4000XL series provides a flexible and versatile platform for implementing a wide range of digital designs. For detailed specifications, including pinout diagrams, timing characteristics, and power consumption data, please refer to the Xilinx datasheet and associated documentation.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess