EN
  • EN
  • DE

LM385BM-1.2

Part No LM385BM-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-1.2-N/LM285-1.2-N/LM385-1.2-N Micropower Voltage Reference Diode | IC VREF SHUNT 1.235V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM385
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 714865-LM385BM-1.2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385BM-1.2 CAD Model

Description

The LM385BM-1.2 is a precision micro-power voltage reference from Texas Instruments, designed to maintain high stability and accuracy over a wide operating range. This voltage reference device is a staple in various applications, providing a fixed 1.2V output voltage with a tight tolerance, which is essential for many analog circuits.

Key Features

  • Output Voltage: Precisely 1.2 volts, which is ideal for many analog and digital circuits that require a stable reference voltage.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions, which is crucial for maintaining accuracy in sensitive applications.
  • Wide Operating Current: Ranges from 20 µA to 20 mA, allowing flexibility in a broad spectrum of electronic devices.
  • Small Package: Available in a compact SOIC-8 package, making it suitable for space-constrained applications.
  • Extended Temperature Range: Operates effectively over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

The LM385BM-1.2 is versatile and can be used in various applications, including:

  • Battery-powered equipment due to its low power consumption.
  • Portable instrumentation where size and power efficiency are critical.
  • Power supplies as a stable reference source.
  • Analog-to-digital and digital-to-analog converters, ensuring accurate conversions by providing a precise reference voltage.
  • General-purpose analog circuits where voltage calibration is necessary.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM385BM-1.2 is no exception. It is manufactured to the highest standards, ensuring that each device performs to its specifications. With its robust design and proven reliability, this voltage reference is an excellent choice for designers looking for a dependable solution for their electronic circuits.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6346 $50.7680
195+ $0.5207 $101.5365
300+ $0.5045 $151.3500
410+ $0.4882 $200.1620
530+ $0.4719 $250.1070
710+ $0.4231 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess