EN
  • EN
  • DE

LM385BLPE3-1-2

Part No LM385BLPE3-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054019-LM385BLPE3-1-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BLPE3-1-2 CAD Model

Description

The LM385BLPE3-1-2 is a precision micropower voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for a wide array of electronic applications. This component is part of the LM385 series, which is known for its reliability and performance in critical systems.

Key Features

  • Voltage Accuracy: The LM385BLPE3-1-2 offers an impressive voltage accuracy, ensuring precise performance for the most demanding applications.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.
  • Wide Operating Current Range: This voltage reference can operate over a broad range of currents, providing flexibility in various circuit designs.
  • Stable Over Temperature: The device maintains its accuracy and performance across a wide temperature range, making it suitable for use in environments with fluctuating temperatures.
  • Small Package Size: Its compact form factor allows for integration into space-constrained designs without compromising on functionality.

Applications

The LM385BLPE3-1-2 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Precision data systems
  • Analog-to-digital converters
  • Portable instrumentation

Product Specifications

The LM385BLPE3-1-2 features a nominal output voltage of 1.2 volts and a temperature coefficient of typically 20 ppm/°C, which ensures minimal deviation with temperature changes. It is offered in a TO-92 package, which is widely used and recognized for its ease of handling and soldering.

Quality and Reliability

Texas Instruments is a leader in semiconductor solutions, and the LM385BLPE3-1-2 is manufactured with the high-quality standards that customers have come to expect from TI. With stringent quality control and testing procedures, this voltage reference is designed to meet the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess