EN
  • EN
  • DE

LM3813M-7.0

Part No LM3813M-7.0
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Current Gauge With Pwm Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Maximum Operating Temperature 125 °C
Max Supply Voltage 2.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Pins 8
Output Current 1 mA
RoHS Compliant
Switching Frequency 20 Hz
Win Source Part Number 1020578-LM3813M-7.0
Categories PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM3813M-7.0 CAD Model

Description

The LM3813M-7.0 from Texas Instruments is a robust fixed-voltage integrated circuit regulator designed to offer a constant 7.0V output. This high-quality component is engineered to maintain stable voltage levels for a variety of electronic applications, ensuring reliable performance and operational efficiency.

The LM3813M-7.0 is encapsulated in a durable SOIC-8 package, providing a compact footprint suitable for space-constrained applications. Its design is optimized for a low dropout voltage, making it an excellent choice for systems where voltage supply levels are critical, and minimal power loss is desired.

With an impressive output current capability, the LM3813M-7.0 can deliver up to 500mA, catering to a broad range of power requirements. This makes it an ideal voltage regulation solution for consumer electronics, telecommunications, and industrial equipment where consistent power delivery is paramount.

The device incorporates several protective features, including overcurrent protection and thermal shutdown, to safeguard against potential damage caused by abnormal operating conditions. This ensures long-term reliability and extends the lifespan of both the regulator and the electronic system it serves.

The LM3813M-7.0 also boasts a low quiescent current, which enhances its energy efficiency, making it suitable for battery-operated devices where power conservation is essential. Additionally, this regulator offers excellent line and load regulation, maintaining a stable output despite variations in input voltage or connected load.

In summary, the LM3813M-7.0 voltage regulator from Texas Instruments represents a blend of performance, reliability, and efficiency. Its fixed 7.0V output, combined with a strong set of features, makes it a go-to choice for designers and engineers looking to ensure stable voltage in their electronic systems.

Note: For detailed technical specifications, application circuits, and installation guidelines, please refer to the Texas Instruments official datasheets and product guides.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess