EN
  • EN
  • DE

LM3670MF-1.5EV

Part No LM3670MF-1.5EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 1.5V
Current - Output 350mA
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1MHz
Contents Board(s)
Utilized IC / Part LM3670
Ultra Librarian 3D Model Ultra Librarian LM3670MF-1.5EV CAD Model

Description

EVAL BOARD FOR LM3670

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess