EN
  • EN
  • DE

LM3668SD-2833EV/NOPB

Part No LM3668SD-2833EV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 2.8V or 3.3V
Current - Output 1A
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck-Boost
Frequency - Switching 2.2MHz
Contents Board(s)
Utilized IC / Part LM3668
Ultra Librarian 3D Model Ultra Librarian LM3668SD-2833EV/NOPB CAD Model

Description

EVAL BOARD FOR LM3668

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess