EN
  • EN
  • DE

LM3622M-8.4

Part No LM3622M-8.4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LI-ION BATT CHRG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant
Battery Pack Voltage 8.4V
Maximum Supply Voltage 24V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 071280-LM3622M-8.4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3622M-8.4 CAD Model

Description

The LM3622M-8.4 is a battery charger controller manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Type: Constant current/constant voltage linear charger
  • Voltage: Fixed voltage of 8.4V
  • Voltage Regulation: Regulates the battery voltage with an accuracy of ±1%
  • Current Regulation: Charging current can be set externally with a single resistor
  • Features: Automatic end-of-charge detection
  • Feature: Inbuilt thermal shutdown feature
  • Package: 16-pin SOIC package

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess