The LM3560TLE-20/NOPB is a high-quality, high-performance integrated circuit (IC) product from Texas Instruments, a global leader in semiconductor technology.
- LED Driver: Adjustable, dual-channel, high-frequency, and constant-current.
- Current Sources: Incorporates two highly regulated current sources.
- Current: Each channel can drive up to 29.5mA.
- Input Voltage Range: From 2.7V to 5.5V.
- Interface: I2C compatible interface.
- Brightness Control: 32-level logarithmic LED brightness control.
- Power Efficiency: Designed with a high-efficiency boost converter.
- Protection System: Includes over-voltage protection, over-temperature protection, and LED open/short detection.
- Package: Tiny 20-bump lead-free DSBGA package.