EN
  • EN
  • DE

LM349N

Part No LM349N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 83568-LM349N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM349N CAD Model

Description

The LM349N is a high-performance, quad operational amplifier product from the globally renowned electronics manufacturer, Texas Instruments.

  • Power Supply: Operate with a single power supply over a wide range of voltages, and with a dual power supply
  • Output Swing: Rail-to-rail output swing into heavy loads while maintaining excellent linearity and gain accuracy
  • Amplifiers: Four independent, high-gain frequency-compensated operational amplifiers
  • Operational Range (Single Power Supply): 3V to 32V
  • Operational Range (Dual Power Supply): ±1.5V to ±16V
  • Applications: Audio and control systems, power supply control, and battery chargers
  • Power Drain: Low
  • Input Impedance: High
  • Input Bias and Offset Currents: Low
  • Channel Separation: Excellent
  • Package: 14-pin PDIP package

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Conexant Systems
Lowest to $5.0427
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess