EN
  • EN
  • DE

LM3460M5X-1.5

Part No LM3460M5X-1.5
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER PRECISION SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Applications GTA, GTA+
Operating Supply Current 85μA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071252-LM3460M5X-1.5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3460M5X-1.5 CAD Model

Description

The LM3460M5X-1.5 is a high-performance product from the renowned electronic components manufacturer, Texas Instruments.

  • Description: 1.5V, 60mA, SOT-23-5 step-down DC/DC converter
  • Package: Compact SOT-23-5 package
  • Output Current: Up to 60mA
  • Efficiency: High efficiency step-down converter
  • Protection: Built-in thermal shutdown and current limit protection
  • Dropout Voltage: Low dropout voltage
  • PSRR: High power supply rejection ratio (PSRR)
  • Applications: Portable and battery-powered devices such as mobile phones, digital cameras, and PDAs

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess