EN
  • EN
  • DE

LM3460M5-1.2

Part No LM3460M5-1.2
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Precision Controller for GTLp and GTL Bus Termination | IC CONTROLLER PRECISION SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Applications GTA, GTA+
Supply Current 85μA
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3460
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198871-LM3460M5-1.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3460M5-1.2 CAD Model

Description

The LM3460M5-1.2 is a high-quality voltage regulator integrated circuit (IC) from the reputable manufacturer Texas Instruments. This precision IC is designed to provide a fixed output voltage of 1.2V with an input voltage range that makes it versatile for various applications. Its compact SOT-23-5 package makes it suitable for space-constrained applications, while its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage.

Key Features

  • Output Voltage: Precisely regulated 1.2V output, ideal for consistent performance in electronic circuits.
  • Package Type: SOT-23-5, a small surface-mount package that is ideal for compact PCB layouts.
  • Dropout Voltage: Low dropout performance for efficient operation that maximizes battery life in portable applications.
  • Load Regulation: Excellent load regulation to maintain stable output voltage under varying load conditions.
  • Thermal Protection: Built-in thermal shutdown feature to protect the IC from overheating, enhancing reliability and longevity.

Applications

The LM3460M5-1.2 is suitable for a wide range of applications due to its stable output and low power consumption. It is commonly used in:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital logic supplies
  • Peripheral power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3460M5-1.2 is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring both consistency and reliability in its performance. Whether it's for commercial, industrial, or even hobbyist projects, the LM3460M5-1.2 from Texas Instruments stands as a solid choice for voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess