EN
  • EN
  • DE

LM3448MA/NOPB

Part No LM3448MA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 8V
Voltage - Supply (Maximum) 12V
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM3448
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 719009-LM3448MA/NOPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3448MA/NOPB CAD Model

Description

The LM3448MA/NOPB is a versatile and innovative LED driver integrated circuit (IC) from the reputable manufacturer, Texas Instruments. It is designed to provide a high-quality solution for driving high-power, high-brightness LEDs in a variety of lighting applications. This IC is particularly suitable for residential and commercial lighting systems, including dimmable LED lamps that require smooth and flicker-free dimming capabilities.

Key Features

  • Input Voltage Range: The LM3448MA/NOPB operates over a wide input voltage range, making it flexible for use in various power supply configurations.
  • Phase Dimmable: It is compatible with leading edge and trailing edge phase-cut dimmers, enabling it to be used in existing dimming systems without the need for additional components.
  • Power Conversion Efficiency: High power conversion efficiency ensures minimal power loss during operation, which translates to energy savings and reduced heat generation.
  • Constant Current Output: The device provides a constant current output to ensure uniform brightness and prolong the lifespan of connected LEDs.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC and connected LEDs from potential damage due to overheating.
  • Flicker-Free Operation: The LM3448MA/NOPB is designed to deliver smooth and flicker-free dimming performance, enhancing visual comfort.

Applications

The LM3448MA/NOPB is ideal for a range of lighting applications, including but not limited to:

  • Residential and commercial LED retrofit lamps
  • Architectural and decorative LED lighting
  • Task and accent lighting
  • Emergency lighting systems

Package and Quality

This IC is available in an SOIC-8 package, which is suitable for standard PCB layouts and is easy to handle in manufacturing processes. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs. Texas Instruments ensures high reliability and performance, making the LM3448MA/NOPB a trusted component for your lighting solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4015 $56.0600
90+ $1.1500 $103.5000
135+ $1.1141 $150.4035
190+ $1.0781 $204.8390
240+ $1.0422 $250.1280
325+ $0.9344 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess