EN
  • EN
  • DE

LM3433SQ/NOPB

Part No LM3433SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC Output Dimming
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Family Name LM3433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3433SQCT-ND, LM3433SQTR, *LM3433SQ/NOPB, -LM3433SQ-NDR, LM3433SQTR-ND, LM3433SQ/NOPBCT, LM3433SQ/NOPBTR, LM3433SQNOPB, LM3433SQDKR, LM3433SQCT, LM3433SQ/NOPBDKR, LM3433SQDKR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877336-LM3433SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3433SQ/NOPB CAD Model

Description

Product Overview: LM3433SQ/NOPB

The LM3433SQ/NOPB is a highly integrated, versatile LED driver from Texas Instruments designed specifically to meet the advanced requirements of lighting solutions using LEDs. This device is capable of delivering precise current control, which is essential for consistent lighting and color stability across LEDs.

Key Features

  • Adaptive Constant On-Time (ACOT) Architecture: This innovative architecture enables fast transient response, which is critical in applications requiring high performance and reliability.
  • Wide Input Voltage Range: The LM3433SQ/NOPB operates over a broad input voltage range, making it suitable for a variety of power supplies and ensuring compatibility with diverse applications.
  • Integrated MOSFETs: The inclusion of high-efficiency MOSFETs within the package simplifies design and reduces external component count, leading to a more compact and cost-effective solution.
  • Dimming Capabilities: It offers multiple dimming options including analog and PWM dimming, providing designers with the flexibility to implement various light intensity levels and dynamic lighting effects.
  • Protection Features: The device is equipped with a range of protection features such as thermal shutdown, under-voltage lockout, and LED open/short circuit protection, which enhance the safety and durability of the end application.

Applications

The LM3433SQ/NOPB is ideal for a wide array of applications, including:

  • General Illumination
  • Automotive Interior, Exterior and Headlights
  • Industrial and Commercial Lighting Systems
  • Architectural Lighting
  • Display Backlighting

Quality and Environmental Compliance

Adhering to Texas Instruments' commitment to quality, the LM3433SQ/NOPB comes in a 24-pin WQFN package and is lead-free, halogen-free, and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Conclusion

Overall, the LM3433SQ/NOPB LED driver from Texas Instruments is a comprehensive solution for advanced LED lighting systems. Its robust feature set, coupled with its ease of integration, makes it an excellent choice for designers looking to create efficient, reliable, and flexible lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess