EN
  • EN
  • DE
  • IT

LM3420M5X-8.4

Part No LM3420M5X-8.4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Lithium-Ion Battery Charge Controller | IC CTRLR LI-ION BAT CHRG SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Battery Chemistry Lithium-Ion
Number of Cells 2
Charge Current - Max 1A
Battery Pack Voltage 8.4V
Voltage - Supply (Maximum) 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3420
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198822-LM3420M5X-8.4
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3420M5X-8.4 CAD Model

Description

The LM3420M5X-8.4 is a high-quality battery management device designed and manufactured by Texas Instruments. This product is specifically engineered to provide reliable charge management for single-cell lithium-ion (Li-ion) or lithium-polymer (Li-Po) batteries, which are widely used in portable electronics due to their high energy density and longevity.

The LM3420M5X-8.4 operates as a constant-current/constant-voltage linear charger, a crucial function for maintaining the health and efficiency of rechargeable batteries. With a fixed output voltage of 8.4V, it ensures that the battery is charged to its optimal voltage threshold, enhancing the battery's performance and life span.

This device is housed in a small SOT-23 package, making it an excellent choice for space-constrained applications. Its compact form factor allows it to be easily integrated into a variety of electronic devices such as smartphones, digital cameras, portable media players, and other handheld gadgets.

Among its key features, the LM3420M5X-8.4 includes precision reference voltage, which guarantees that the charging process is conducted with high accuracy. It also offers under-voltage lockout, ensuring that the battery charging does not commence if the input voltage is insufficient, thus protecting the battery from potential damage due to inadequate charging conditions.

Safety is a primary concern when dealing with battery management, and the LM3420M5X-8.4 addresses this with its built-in safety features, including temperature monitoring and charge termination. These features help prevent overcharging and overheating, which can be detrimental to battery health.

Texas Instruments is known for its commitment to high-quality products, and the LM3420M5X-8.4 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliable and consistent performance. Whether you're developing a new portable device or looking to improve an existing one, the LM3420M5X-8.4 is a superior choice for your battery management needs.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess