EN
  • EN
  • DE
  • IT

CY25100SXI072

Part No CY25100SXI072
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1159666-CY25100SXI072
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY25100SXI072 CAD Model

Description

The CY25100SXI072 is a clock synthesizer from Cypress Semiconductor, designed to generate precise clock signals for various electronic applications. As a clock generator, this device creates specific clock frequencies from a reference input, ensuring stable and accurate timing for connected components. These are commonly used in systems where precise timing is crucial for proper operation.

Applications:

  • PC motherboards
  • Graphics cards
  • Networking equipment
  • Consumer electronics
  • Embedded systems

Features:

  • Multiple clock outputs
  • Low phase noise and jitter
  • Precise frequency control
  • Reference crystal oscillator
  • 3.3V operating voltage

Benefits:

  • Stable Timing: Provides stable and accurate clock signals, which are essential for the reliable operation of electronic devices and systems.
  • Flexibility: Allows for the generation of multiple clock frequencies from a single reference, simplifying the overall system design and reducing component count.
  • Improved Performance: The low phase noise and jitter characteristics of the device ensure clean and stable clock signals, contributing to the high performance of the system.
  • Cost-Effective: Reduces the need for multiple oscillators, which results in lower overall system costs.

Technical Specifications:

The CY25100SXI072 uses a reference crystal oscillator to generate the desired output frequencies. Precise details about the frequency range and other specifications can be found in the Cypress Semiconductor datasheet. The device operates at 3.3V. It generates precise and stable timing signals with minimal phase noise, which is vital for many applications. More information on jitter performance, frequency stability, and operational conditions can be found in the Cypress Semiconductor documentation.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
Asahi Kasei Microsystems
Lowest to $1.0429
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
UTC
Lowest to $0.3269
Murata Electronics North America
Need more? Email Us
AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess