EN
  • EN
  • DE

LM3420M5-8.2/NOPB

Part No LM3420M5-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LITH BATT CHRGR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 2
Battery Pack Voltage 8.2V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1053804-LM3420M5-8.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3420M5-8.2/NOPB CAD Model

Description

The LM3420M5-8.2/NOPB is a high-quality, efficient battery management IC designed and manufactured by Texas Instruments. This precision device is specifically engineered for charging and maintaining the optimal performance of lithium-ion batteries, which are commonly used in a wide range of portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Voltage Regulation: The LM3420M5-8.2/NOPB provides a precise charge voltage regulation of 8.2V, ensuring the lithium-ion cells are charged safely and to their full capacity without overcharging.
  • Package: This component is provided in a compact SOT-23-5 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various operating environments.
  • Lead-Free and RoHS Compliant: The device is fully compliant with RoHS regulations and is lead-free (NOPB - No Lead (Pb)), which is essential for environmentally conscious manufacturing.

Applications

The LM3420M5-8.2/NOPB is ideal for a variety of applications that require reliable battery management. This includes:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Electric and hybrid electric vehicles
  • Power tools and handheld devices
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3420M5-8.2/NOPB is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can trust this battery management IC to provide a long service life and maintain the performance of their lithium-ion batteries.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools. This support helps to streamline the design process and assists in integrating the LM3420M5-8.2/NOPB into various applications efficiently and effectively.

You May Also Be Interested in

Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess