EN
  • EN
  • DE

TMS471R1VF40D7PZQR

Part No TMS471R1VF40D7PZQR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0614+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750217-TMS471R1VF40D7PZQR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS471R1VF40D7PZQR CAD Model

Description

Introducing the TMS471R1VF40D7PZQR from Texas Instruments

The TMS471R1VF40D7PZQR is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Texas Instruments (TI). This advanced MCU is part of TI's Hercules™ TMS570 series, which is specifically designed to meet the critical safety requirements of automotive and industrial applications. The TMS471R1VF40D7PZQR is an ideal choice for developers looking to integrate a robust control system into their products, with a focus on reliability and safety.

Key Features

  • Performance: Equipped with a 32-bit ARM Cortex-R4F CPU, the TMS471R1VF40D7PZQR operates at a frequency of up to 40 MHz, delivering the computational power needed for complex real-time processing.
  • Memory: This MCU comes with an ample memory configuration, featuring 256KB of integrated Flash memory and 32KB of RAM, providing sufficient space for application code and data storage.
  • Safety-Critical Design: With built-in safety features that comply with ISO 26262 and IEC 61508 standards, the device ensures high levels of system integrity and reliability, which are paramount in safety-critical applications.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, and FlexRay, ensuring seamless integration with automotive networks and industrial control systems.
  • Robust Temperature Range: The MCU is operational across an extended temperature range from -40°C to +125°C, making it suitable for harsh environmental conditions.

Applications

The TMS471R1VF40D7PZQR is engineered to serve a broad spectrum of applications, particularly where safety and reliability are non-negotiable. Notable applications include:

  • Automotive safety systems such as Anti-lock Braking Systems (ABS) and Electronic Stability Control (ESC)
  • Electric Power Steering (EPS)
  • Industrial automation systems
  • Railway communications
  • Aerospace and avionics control systems

Quality and Support

Texas Instruments is known for its commitment to quality, and the TMS471R1VF40D7PZQR is no exception. Customers can rely on TI's comprehensive technical support and extensive documentation to streamline development processes. Furthermore, TI provides software libraries and development tools designed to help accelerate the design cycle and bring products to market faster.

Whether you're working on the next generation of automotive safety systems or designing robust control systems for industrial applications, the TMS471R1VF40D7PZQR offers the performance, safety features, and reliability that engineers and developers trust.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8065 $59.2260
9+ $12.1490 $109.3410
13+ $11.7693 $153.0009
18+ $11.3897 $205.0146
23+ $11.0100 $253.2300
31+ $9.8710 $306.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess