EN
  • EN
  • DE

LM3420AM5-8.2/NOPB

Part No LM3420AM5-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LITH BATT CHRGR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 2
Battery Pack Voltage 8.2V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1053799-LM3420AM5-8.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3420AM5-8.2/NOPB CAD Model

Description

Product Overview: LM3420AM5-8.2/NOPB

The LM3420AM5-8.2/NOPB is a dedicated integrated circuit from Texas Instruments designed specifically for lithium-ion and lithium-polymer battery charging applications. This device is a constant-current/constant-voltage linear charger controller that is tailored to manage the charging process for single-cell lithium batteries.

Key Features

  • Precision Voltage Regulation: The LM3420AM5-8.2/NOPB ensures accurate voltage control with a regulation precision of 1%, providing a safe and efficient charging process for lithium batteries.
  • Low Dropout Voltage: This component features a low dropout voltage, which allows it to continue charging the battery even when the input voltage is close to the battery voltage, ensuring maximum charging efficiency.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various applications and environments.
  • Package: The device comes in a small outline SOT-23 package, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM3420AM5-8.2/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint of electronic devices.

Applications

The LM3420AM5-8.2/NOPB is versatile and can be used in a range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Stand-alone chargers
  • Embedded systems

Reliability and Performance

As a product of Texas Instruments, the LM3420AM5-8.2/NOPB is designed with reliability in mind. The device's performance is backed by Texas Instruments' commitment to high-quality manufacturing and rigorous testing protocols. Customers can trust in the consistent performance and longevity of this charging controller.

Summary

The LM3420AM5-8.2/NOPB by Texas Instruments is an essential component for designers looking to incorporate a reliable charging solution for single-cell lithium-ion batteries. Its precision voltage regulation, low dropout, and wide operating temperature range make it a flexible choice for a variety of applications. The compact SOT-23 package and compliance with environmental standards further enhance its appeal for modern electronic designs.

You May Also Be Interested in

Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess