The K4T56163QI-ZCE6 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It's a high-speed memory chip commonly used in various electronic devices requiring fast data access and storage.
Applications
- Desktop and Laptop Computers
- Servers
- Graphics Cards
- Gaming Consoles
- Networking Equipment
Features
- DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
- Capacity: Typically 2Gb (256M x 8) or 4Gb (512M x 8 or 256M x 16) depending on the specific configuration.
- Data Transfer Rate: Up to 1600 Mbps (Megabits per second), dependent on the specific speed grade (ZCE6 indicates a specific speed bin).
- Operating Voltage: 1.5V standard DDR3 voltage.
- 8-bit or 16-bit Data Bus Width: Configurable data bus width.
- Lead-Free and RoHS Compliant
Benefits
- Increased System Performance: Faster data access and transfer speeds contribute to improved overall system responsiveness.
- Lower Power Consumption: DDR3 technology offers lower power consumption compared to previous generations, extending battery life in portable devices and reducing energy costs in servers.
- Higher Bandwidth: Increased bandwidth allows for faster data processing, especially beneficial in applications like gaming and video editing.
- Reliable Data Storage: SDRAM technology provides reliable data storage and retrieval.
- Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.
Additional Details
The K4T56163QI-ZCE6 is a complex integrated circuit that requires careful design and implementation to ensure proper operation. It is typically soldered onto a printed circuit board (PCB) and used in conjunction with a memory controller. The ZCE6 suffix specifies the speed grade and other characteristics of the memory chip.
Technical Specifications:
- Memory Type: DDR3 SDRAM
- Capacity: Dependent on configuration (e.g., 2Gb, 4Gb)
- Data Transfer Rate: Up to 1600 Mbps (ZCE6 typically indicates this speed)
- Operating Voltage: 1.5V
- Package: FBGA (Fine-Pitch Ball Grid Array)
Designers should consult the manufacturer's datasheet for the most accurate and detailed specifications, including timing parameters, power consumption, and operating conditions, before using this component in any application. The datasheet is crucial for ensuring proper system design and reliable operation.