EN
  • EN
  • DE

LM3406MHEVAL/NOPB

Part No LM3406MHEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3406
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 1.5A, 1A, 700mA or 350mA
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 6V ~ 42V
Contents Board(s)
Utilized IC / Part LM3406
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569247-LM3406MHEVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3406MHEVAL/NOPB CAD Model

Description

N

You May Also Be Interested in

Melexis Technologies NV
QFN24 4X4 SOCKET PCB FOR 81116
Need more? Email Us
Kinetic
EVAL BOARD FOR KTD2027
Need more? Email Us
Texas Instruments
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3729
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP55231
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess