EN
  • EN
  • DE

BAR67-02VH6327

Part No BAR67-02VH6327
Manufacturer Infineon Technologies
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOD523
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709618-BAR67-02VH6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR67-02VH6327 CAD Model

Description

The BAR67-02VH6327 is a silicon PIN diode manufactured by Infineon Technologies. It is specifically designed for RF (Radio Frequency) applications, offering low forward resistance and low capacitance, making it ideal for switching, attenuating, and protecting RF signals.

Applications

  • RF Switching: Used in RF switches for selecting different signal paths in communication systems and test equipment.
  • RF Attenuation: Employed in variable attenuators to control the signal level in RF circuits.
  • RF Protection: Integrated into RF receivers and transmitters to protect sensitive components from high-power signals or electrostatic discharge (ESD).
  • Voltage Variable Oscillators (VCOs): Used for tuning the frequency of VCOs in wireless communication devices.
  • Phase Shifters: Used in phase shifters for adjusting the phase of RF signals.

Features

  • Low Forward Resistance: Minimizes signal loss in RF circuits.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Fast Switching Speed: Enables rapid switching between different RF signal paths.
  • High Breakdown Voltage: Provides robust protection against high-power signals.
  • Surface Mount Package: Allows for compact and efficient PCB assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved RF Performance: Low forward resistance and capacitance enhance the performance of RF circuits.
  • Enhanced Signal Integrity: Minimizes signal distortion and ensures accurate signal transmission.
  • Fast Response Time: Rapid switching speed enables quick adaptation to changing signal conditions.
  • Robust Protection: High breakdown voltage protects sensitive components from damage.
  • Compact Design: Surface mount package allows for miniaturization of RF circuits.
  • Environmentally Friendly: RoHS compliance ensures the diode is free from hazardous substances.

Additional Details

The BAR67-02VH6327 typically comes in a small SOT-323 surface mount package. Its key specifications include a low forward resistance (typically less than 2 ohms), a low capacitance (typically less than 0.5 pF), and a high breakdown voltage (typically greater than 30 volts). It is designed to operate over a wide frequency range, typically from 1 MHz to several GHz.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Lowest to $12.5133

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess