EN
  • EN
  • DE

LM3405AXMY/NOPB

Part No LM3405AXMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-HVSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-HVSSOP
Family Name LM3405
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3405AXMYDKR-ND, *LM3405AXMY/NOPB, LM3405AXMY/NOPBTR, LM3405AXMYCT, -LM3405AXMY/NOPBCT, LM3405AXMYDKR, -LM3405AXMY-NDR, -LM3405AXMY/NOPBCT-ND, LM3405AXMYTR-ND, LM3405AXMYTR, LM3405AXMYCT-ND, LM3405AXMYNOPB, LM3405AXMY/NOPBDKR, LM3405AXMY/NOPBCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844204-LM3405AXMY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3405AXMY/NOPB CAD Model

Description

Product Overview: LM3405AXMY/NOPB from Texas Instruments

The LM3405AXMY/NOPB is a versatile and efficient monolithic switching regulator specifically designed for driving high-power LEDs. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device offers a constant current output to maintain stable light output despite variations in input voltage or LED characteristics.

Key Features

  • Voltage Range: The device operates from an input voltage range of 3 V to 22 V, suitable for a variety of applications, from battery-powered devices to industrial lighting systems.
  • Output Current: It can provide a constant current up to 1.5 A, ensuring high brightness and consistent performance for LEDs.
  • PWM Dimming: The LM3405AXMY/NOPB supports Pulse-Width Modulation (PWM) dimming, which allows precise control over the brightness of the LED while maintaining color stability.
  • Thermal Protection: It includes a thermal shutdown feature that protects the device and the LED from overheating, thereby enhancing the reliability and longevity of the system.
  • Efficiency: High efficiency is achieved through the use of a low RDS(on) internal switch and an external Schottky diode.

Applications

The LM3405AXMY/NOPB is suitable for a wide range of applications, including:

  • General illumination
  • Automotive lighting
  • Portable flashlights
  • Signage and decorative LED lighting

Quality and Reliability

With the NOPB (No Lead (Pb)) designation, the LM3405AXMY/NOPB meets RoHS (Restriction of Hazardous Substances) requirements, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device is designed to meet the rigorous demands of the industrial market with a standard operating temperature range from -40°C to +125°C, ensuring performance in extreme conditions.

Whether you're developing a new lighting solution or upgrading an existing system, the LM3405AXMY/NOPB offers the flexibility, efficiency, and reliability required for cutting-edge LED applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Aic
Lowest to $0.5556

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7224 $50.5680
170+ $0.5927 $100.7590
265+ $0.5742 $152.1630
360+ $0.5557 $200.0520
470+ $0.5372 $252.4840
625+ $0.4816 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,160 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess