Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 14-SOIC
Win Source Part Number 019113-LM339DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management
Family Name LM339
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Mexico, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM339DR CAD Model

Description

The LM339DR is an exceptional product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Quad differential comparator
  • Power Supply: Single or dual power supply
  • Voltage Range: 2 V to 36 V
  • Power Consumption: Low
  • Output Stage: Open-collector
  • Package: Small-outline
  • RoHS compliant: Yes

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1078 $50.1270
995+ $0.1010 $100.4950
1,540+ $0.0975 $150.1500
2,210+ $0.0907 $200.4470
2,865+ $0.0873 $250.1145
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 188,610 pieces
MOQ: 465 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention