EN
  • EN
  • DE

M24C02-DRMN3TP/K

Part No M24C02-DRMN3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 450 ns 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M24C02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15730-1, 497-15730-2, 497-15730-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880517-M24C02-DRMN3TP/K
Ultra Librarian 3D Model Ultra Librarian M24C02-DRMN3TP/K CAD Model

Description

STMicroelectronics M24C02-DRMN3TP/K EEPROM

The M24C02-DRMN3TP/K is a high-performance 2-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leader in the semiconductor industry. This product is specifically designed to deliver a flexible and cost-effective solution for sophisticated electronic systems requiring a reliable data storage medium with low power consumption and a small footprint.

With a memory density of 2 Kbits, the M24C02-DRMN3TP/K is organized as 256 x 8 bits, which is suitable for applications that require efficient data storage without the need for bulkier, higher-capacity memory devices. It operates across a wide voltage range from 1.8 V to 5.5 V, making it versatile enough to fit into various design specifications and power environments.

One of the key features of the M24C02-DRMN3TP/K is its compatibility with the I²C serial interface, which allows for easy integration into most microcontroller-based systems. This interface not only simplifies the design process but also ensures a high-speed data transfer rate, which is essential for performance-critical applications.

The EEPROM is housed in a compact 8-pin SO N package, which is not only space-efficient but also ensures robustness and reliability, even in harsh operating conditions. The package's dimensions are tailored to meet the needs of space-constrained applications while providing adequate thermal performance and protection for the internal circuitry.

STMicroelectronics has equipped the M24C02-DRMN3TP/K with a write control feature that includes both byte and page write (up to 16 bytes) capabilities. This flexibility allows for efficient use of the memory, as data can be updated in small increments, reducing overall write cycles and extending the life of the device.

Additionally, the M24C02-DRMN3TP/K supports a random and sequential read mode, which facilitates easy access to the data stored within the memory. The device also features a write protect pin that prevents accidental data alteration, ensuring the integrity of the stored information.

In summary, the M24C02-DRMN3TP/K from STMicroelectronics is a versatile, low-power, and reliable EEPROM solution that is ideal for a wide range of applications requiring efficient and secure data storage.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3345 $50.1750
365+ $0.2745 $100.1925
565+ $0.2659 $150.2335
780+ $0.2574 $200.7720
1,005+ $0.2488 $250.0440
1,350+ $0.2230 $301.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,071 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess