EN
  • EN
  • DE
  • IT

VAT-2-S+

Part No VAT-2-S+
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1446+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 750574-VAT-2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VAT-2-S+ CAD Model

Description

The VAT-2-S+ is a broadband fixed attenuator from Mini-Circuits, designed for applications requiring precise signal attenuation over a wide frequency range. This attenuator provides a stable and accurate attenuation level, making it suitable for use in various RF and microwave systems.

Applications:

  • Test and Measurement Equipment: Used to calibrate and verify the performance of test equipment.
  • Communication Systems: Provides signal attenuation in transmitters and receivers.
  • Radar Systems: Used for signal conditioning in radar receivers.
  • Electronic Warfare Systems: Provides attenuation in electronic warfare applications.
  • Wireless Communication: Employed in wireless communication systems to control signal levels.

Features:

  • Broadband Operation: Operates over a wide frequency range from DC to 2000 MHz.
  • Precise Attenuation: Provides a fixed attenuation value of 2 dB.
  • Excellent VSWR: Exhibits low VSWR (Voltage Standing Wave Ratio) for minimal signal reflection.
  • Rugged Construction: Designed for reliable performance in harsh environments.
  • Surface Mount Package: Available in a small surface mount package for easy integration.
  • AEC-Q200 Qualified: Qualified for automotive applications.

Benefits:

  • Accurate Signal Control: Provides precise signal attenuation for optimal system performance.
  • Improved System Performance: Low VSWR minimizes signal reflections and improves signal integrity.
  • Increased System Reliability: Rugged construction ensures reliable operation in demanding environments.
  • Simplified Design: Surface mount package simplifies the design and assembly process.

Additional Details:

The VAT-2-S+ is constructed using high-quality materials to ensure long-term stability and reliability. The attenuator is designed to handle a specified amount of power without degradation in performance. Detailed specifications, including attenuation accuracy, VSWR, and power handling capability, are available in the product datasheet.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess