Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Part Number Series LM339
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803177-LM339D
Ultra Librarian 3D Model Ultra Librarian LM339D CAD Model

Description

Product Overview: Texas Instruments LM339D

The LM339D from Texas Instruments is a quad differential comparator integrated circuit designed for applications requiring multiple voltage comparisons. This device is particularly well-suited for industrial, automotive, and consumer electronics where the need to monitor and compare several voltages simultaneously is essential.

Key Features

  • Wide Voltage Range: The LM339D operates from a single power supply over a wide range of voltages, or it can be operated from dual supplies.
  • Low Supply Current Drain: It is designed to draw minimal current, making it an excellent choice for battery-powered applications.
  • Input Offset Voltage: The device offers a low input bias current and low input offset voltage, ensuring accurate voltage comparison and minimal error.
  • Open-Collector Outputs: The open-collector outputs allow wired-AND connections and are capable of driving loads at voltages up to 36V, even though the operational voltage range for the comparator itself is much lower.
  • Differential Input Voltage Range: The LM339D can handle a wide differential input voltage range equal to the supply voltage, making it highly versatile.

Applications

The LM339D is used in a variety of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor controllers
  • Alarm circuits
  • Window comparators

Technical Specifications

The LM339D comes in a 14-pin SOIC package and offers several technical advantages:

  • Supply voltage range: 2V to 36V, or ±1V to ±18V in dual supply applications
  • Low supply current: 0.8 mA typical with 5V supply
  • Input offset voltage: 3 mV typical
  • Output current: 16 mA (sink)
  • Operating temperature range: -40°C to +125°C

With its combination of features, the LM339D is a reliable choice for designers who require a versatile and energy-efficient comparator for their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1078 $50.1270
995+ $0.1010 $100.4950
1,540+ $0.0975 $150.1500
2,210+ $0.0907 $200.4470
2,865+ $0.0873 $250.1145
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200,000 pieces
MOQ: 465 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention