Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 3mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 019109-LM339AN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Power Management
Family Name LM339
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM339AN CAD Model

Description

The LM339AN from Texas Instruments is a high-performance, quad differential comparator that delivers top-notch functionality and versatility in a variety of applications.

  • Number of Comparators: Four
  • Power Supply: Single or Dual
  • Output: Open collector
  • Power Consumption: Low
  • Input Offset Voltage: Low
  • Input Voltage Range: 2V to 36V
  • Response Time: Fast
  • Operating Temperature Range: -25°C to +85°C
  • Package: 14-pin DIP

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1191 $50.0220
1,025+ $0.0977 $100.1425
1,585+ $0.0947 $150.0995
2,185+ $0.0916 $200.1460
2,825+ $0.0886 $250.2950
3,780+ $0.0794 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,674 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention