Products specifications Report Issue?

Manufacturer BELLING
Win Source Part Number 235938-BL8506-24CSM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL8506-24CSM CAD Model

Description

BL8506-24CSM Voltage Regulator

The BL8506-24CSM is a high-efficiency linear voltage regulator designed for a wide range of electronic applications. It provides a stable 24V output from a variable input voltage, making it an ideal choice for power management.

  • Applications/Projects:
    • Embedded systems
    • Power management in telecommunications
    • Industrial automation equipment
    • Consumer electronics
  • Features and Benefits:
    • High precision output voltage
    • Low dropout voltage
    • Overcurrent and thermal protection
    • Compact SOT-23 package for space-constrained designs
  • Additional Details:
    • Operating temperature: -40°C to +85°C
    • Quiescent current: 50μA (typical)

You May Also Be Interested in

Sony
CMOS-CCD 1H Delay Line for PAL
Need more? Email Us
ECAD model for CXL5505M
Sony
Need more? Email Us
ECAD model for CXK5467J-20
Murata Electronics North America
Need more? Email Us
ECAD model for CXLP120-100-HF
Sony
Need more? Email Us
ECAD model for CXK5V9288J-15
Sony
Lowest to $1.0511
ECAD model for CXM3520AER
Sony
SP4T HIGH POWER ANTENNA SWITCH FOR GSM / UMTS
Lowest to $2.2289
ECAD model for CXG1204XR-T9
Sony
Need more? Email Us
ECAD model for CXM3543BER-T2
Sony
Need more? Email Us
ECAD model for CXK581100TM-10L
Sony
Need more? Email Us
ECAD model for CXM4008R-T6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention