Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series Z
Package Bulk
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.150" ~ 0.248" (3.80mm ~ 6.30mm)
Legend Q
Color White
Material Poly-Vinyl Chloride (PVC)
Temperature Range - Operating -45°C ~ 70°C
Base Product Number EC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 1,000
Win Source Part Number 1056784-EC1063-000
Ultra Librarian 3D Model Ultra Librarian EC1063-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection EC1063-000 is a wire marker that is designed for use in cable and wire management.

  • Series: The product is part of the Z series
  • Type: and is a push-on type wire marker.
  • Color: The product has a white color
  • Material: and is made of poly-vinyl chloride (PVC) material.
  • Size: The product has a size of 0.18" L (4.5mm)
  • Legend: and a legend of Q.
  • Cable Diameter: The product is designed for a cable diameter of 0.150" ~ 0.248" (3.80mm ~ 6.30mm)
  • Temperature Range: and has an operating temperature range of -45°C ~ 70°C.

You May Also Be Interested in

Panduit Corp
WIRE MARKER CLIP-ON WHITE 300PC / Wire Marker, Clip-On White Acetal
Need more? Email Us
ECAD model for PCA13-0-9
TE Connectivity
Cable Marker Pre-Printed Push-On "S" Legend PVC Yellow Box
Need more? Email Us
ECAD model for EC6348-000
TE Connectivity
Cable Marker, Pre Printed, Pvc, Yellow Rohs Compliant: Yes
Lowest to $59.8720
ECAD model for 5811436
TE Connectivity
Cable Accessories Marker Yellow/Black Reel
Need more? Email Us
ECAD model for 11593406
TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) Black Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for 5801000
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-8
TE Connectivity
Cable Accessories Marker Sleeve Polyolefin White Reel
Need more? Email Us
ECAD model for TMS-SCE-5K-1/8-2.0-9-CS9035
Panduit Corp
WIRE MARKR CARD 22.4MM X 57.2MM / Wire Marker, Cards 0.88" W x 2.25" L (22.4mm x 57.2mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL200-X
Brady Corporation
SLEEVE, 0.5 IN DIA X 0.67 IN W / Black Heat Shrinkable Label 0.67" W x 0.50" Dia (17.0mm x 12.7mm); Cable O.D. 0.25" ~ 0.45" (6.4mm ~ 11.4mm)
Need more? Email Us
ECAD model for 2HX-500-2-BK-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention