Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Base Product Number MAX-USB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1348674-MAX-USB-ISOLATOR
Ultra Librarian 3D Model Ultra Librarian MAX-USB-ISOLATOR CAD Model

Description

Maxim Integrated MAX-USB-ISOLATOR Product Overview

The MAX-USB-ISOLATOR from Maxim Integrated is a high-performance solution designed to provide reliable USB isolation for a wide range of applications. This innovative product ensures the integrity of your USB data and power connections by electrically isolating them to protect against ground loops, voltage spikes, and noise that can compromise data integrity or damage sensitive equipment.

Key Features:

  • USB Isolation: The device offers up to 3kV of isolation, ensuring that the USB host and device are protected from electrical disturbances.
  • Compatibility: It supports full-speed USB (12Mbps) and low-speed USB (1.5Mbps) communication, making it versatile for various USB devices and applications.
  • Plug and Play: The MAX-USB-ISOLATOR does not require any software or drivers, allowing for easy integration into existing systems.
  • Power Options: The isolator can be powered from the USB bus or an external power source, providing flexibility in power-critical applications.
  • Robust Design: With its compact and rugged construction, the device is suitable for industrial environments and can withstand harsh conditions.

Applications:

Maxim Integrated's MAX-USB-ISOLATOR is ideal for a variety of applications where USB isolation is critical. These include:

  • Industrial control systems
  • Medical devices
  • Test and measurement equipment
  • Audio interfaces

By using the MAX-USB-ISOLATOR, users can ensure that their devices and data are secure from electrical interference, which could otherwise lead to data corruption or hardware damage. Its ease of use, combined with Maxim Integrated's reputation for quality, makes the MAX-USB-ISOLATOR a must-have for professionals looking to safeguard their USB connections.

Whether you are dealing with sensitive medical equipment or robust industrial control systems, the MAX-USB-ISOLATOR provides the peace of mind that comes with knowing your USB interfaces are protected by a reliable isolation barrier.

You May Also Be Interested in

Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Lowest to $210.5518
ECAD model for AC002013
NXP / Nexperia
BOARD INTERFACE ACCEL USB COMM / LFSTBEB7361, LFSTBEB7455, LFSTBEB7660 - Interface Board
Need more? Email Us
ECAD model for LFSTBUSB
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
ECAD model for ATBATTERY-CASE-2AAA
Pi Supply
MPCIE TO USB ADAPTER BOARD
Need more? Email Us
ECAD model for PIS-1108
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
ECAD model for ATADAPMEGA169
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
ECAD model for 2183
NXP / Nexperia
CONSUMER VIDEO GRAPHIC HD PROCES
Lowest to $29.5617
ECAD model for ZN200-L-C
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
ECAD model for 3556
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention