EN
  • EN
  • DE

LM339AN/NOPB

Part No LM339AN/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 250nA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 071233-LM339AN/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM339AN/NOPB CAD Model

Description

The LM339AN/NOPB is a high-performance, technologically advanced product from the globally renowned company, Texas Instruments.

  • Type: Quad differential comparator
  • Voltage Range: 2V to 36V
  • Power Supply: Single or split
  • Input Bias Current: Low
  • Input Voltage Range: Large
  • Output: Open-collector
  • Operating Temperature Range: 0°C to 70°C
  • Power Consumption: Minimized
  • NOPB Compliance: Yes

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess