Product Overview: LM334Z/LFT1 from Texas Instruments
The LM334Z/LFT1 is a precision, adjustable microcurrent source developed by Texas Instruments, a leader in semiconductor design and manufacturing. This device has been meticulously crafted to provide a stable current source with a wide range of applications in various electronic circuits. It is primarily used for sensor calibration, current regulation, and biasing active elements in analog circuits.
Key Features
- Adjustable Current: The LM334Z/LFT1 offers an adjustable current range from 1µA to 10mA, providing versatility for a broad array of applications.
- Wide Operating Voltage Range: It operates effectively across a voltage range of 1V to 40V, ensuring compatibility with most common system voltages.
- Three-Terminal Regulator: Designed as a three-terminal regulator, it is easy to set up and integrate into various circuits without the need for complex wiring or additional components.
- Temperature Stability: The device offers excellent temperature stability, with a temperature coefficient of typically 0.6%/°C, making it reliable for use in temperature-sensitive applications.
Applications
- Charging circuits for batteries
- LED current regulation
- Current source for biasing transistors
- Temperature sensing with predictable current output
- Constant current source for operational amplifier circuits
Quality and Reliability
As with all Texas Instruments products, the LM334Z/LFT1 is manufactured to the highest quality standards, ensuring reliability and performance consistency. This component is available in a TO-92 package, which is widely recognized for its ease of use and robustness.
Technical Specifications
- Package: TO-92
- Output Current Adjustable Range: 1µA to 10mA
- Operating Voltage Range: 1V to 40V
- Temperature Coefficient: 0.6%/°C typical
Overall, the LM334Z/LFT1 current source from Texas Instruments is a versatile and reliable component that can be effectively used in a variety of applications where precise current control is essential. Its ease of use, coupled with Texas Instruments' reputation for quality, makes it a preferred choice for professionals and hobbyists alike.