EN
  • EN
  • DE

LM334MX

Part No LM334MX
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description LM134/LM234/LM334 3-Terminal Adjustable Current Sources | IC CURRENT SOURCE 3% 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Current Source
Accuracy ±6%
Parts Input Voltage (V) 1V ~ 40V
Output Current Adjustable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM334
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198672-LM334MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM334MX CAD Model

Description

Product Overview: LM334MX from Texas Instruments

The LM334MX is a versatile and adjustable current source from the reputable manufacturer Texas Instruments (TI). This precision device is capable of delivering a stable current with a minimal set of external components, which makes it an excellent choice for a wide range of applications including battery chargers, current regulators, and temperature sensing.

Key Features

  • Adjustable Current Source: The LM334MX can be adjusted from microamps to milliamps, providing a wide range of current outputs to suit various application needs.
  • Wide Operating Voltage: With an operating voltage range of 1V to 40V, the LM334MX is highly versatile and can be used in systems with different power requirements.
  • Low Temperature Coefficient: The device features a low temperature coefficient, which ensures stable current output over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Package Options: The LM334MX is available in the SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and is preferred for space-constrained applications.

Applications

The LM334MX is suitable for a variety of applications due to its flexibility and precision. Some common uses include:

  • Current limiting for LED drivers
  • Charge pumps and current mirrors
  • Analog circuit calibration
  • Constant current sources for bias networks

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LM334MX is no exception. This current source is designed to meet the rigorous standards of the industry, ensuring long-term performance and consistency. It is an ideal choice for designers looking for a reliable current source solution.

Ordering Information

The LM334MX is readily available for order and can be sourced through TI's official distributors. For detailed product specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
240+ $0.4180 $100.3200
375+ $0.4039 $151.4625
535+ $0.3756 $200.9460
695+ $0.3615 $251.2425
865+ $0.3474 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,910 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess