EN
  • EN
  • DE

MAX4211FEUE+T

Part No MAX4211FEUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description Monitor 2.7V to 5.5V 16-Pin TSSOP T/R / IC MONITR PWR/CURR HSIDE 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 4 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 786147-MAX4211FEUE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4211
Introduction Date June 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4211FEUE+T CAD Model

Description

Maxim Integrated MAX4211FEUE+T High-Side Power and Current Monitor IC

The Maxim Integrated MAX4211FEUE+T is a sophisticated high-side power and current monitor integrated circuit (IC) designed to provide precise current and power measurement in various applications. This compact and efficient IC is ideal for battery-powered and portable devices, telecommunication systems, and industrial controls, where accurate monitoring of power consumption is crucial for performance and reliability.

The MAX4211FEUE+T operates by measuring the voltage drop across a current-sense resistor placed in the power path and then provides an output voltage proportional to the power being used by the load. This enables real-time monitoring of both the load current and the input voltage, which can be used to calculate power consumption. The high-side measurement approach allows for the circuit to operate without interfering with the ground path, ensuring system stability and reducing the risk of noise interference.

Key features of the MAX4211FEUE+T include a wide input voltage range from 3V to 28V, making it versatile for various supply voltages. The device supports a wide common-mode range, allowing it to accurately measure current at high voltages without the need for level shifting. It also boasts a high accuracy with low offset and gain errors, which is critical for applications that require precise power and current monitoring.

The MAX4211FEUE+T is available in a compact 16-pin thin quad flat pack (TQFN) package, which is suitable for space-constrained applications. The temperature range for operation is from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

With its built-in features, the MAX4211FEUE+T simplifies the design of power management systems by reducing the need for additional components and complex calibration procedures. The device's high accuracy and ease of use make it an excellent choice for designers looking to enhance the efficiency, safety, and reliability of their power monitoring systems.

Overall, the Maxim Integrated MAX4211FEUE+T is a high-performance solution for anyone needing to incorporate precise power and current monitoring into their electronic designs, delivering both functionality and reliability in a small form factor.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess