EN
  • EN
  • DE

LM3242TM-EV/NOPB

Part No LM3242TM-EV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 0.4V ~ 3.6V
Current - Output 750mA
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 6MHz
Contents Board(s)
Utilized IC / Part LM3242
Ultra Librarian 3D Model Ultra Librarian LM3242TM-EV/NOPB CAD Model

Description

EVAL BOARD FOR LM3242

You May Also Be Interested in

STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess