EN
  • EN
  • DE

LM319AMX

Part No LM319AMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR HS DUAL 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LM319
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM319AMXDKR, LM319AMXTR, LM319AMXCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877315-LM319AMX
Ultra Librarian 3D Model Ultra Librarian LM319AMX CAD Model

Description

The LM319AMX is a high-speed dual comparator designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This precision device is engineered to provide rapid and reliable voltage level detection, making it an essential component in a wide range of electronic applications.

Key Features

  • Fast Response Time: The LM319AMX boasts a typical response time of 80 ns, ensuring quick and accurate signal comparison, which is crucial for high-speed data processing and control systems.
  • Dual Comparator: It contains two independent voltage comparators that can operate over a wide voltage range. This dual functionality allows for flexible circuit designs and reduces the need for multiple components.
  • Wide Supply Voltage Range: Operating from a single supply voltage ranging from 5V to 30V or a dual supply of ±15V, the LM319AMX is versatile and can fit into various circuit configurations.
  • Output Compatibility: The open-collector outputs allow wired-OR connections and compatibility with various types of logic systems, including TTL, MOS, and CMOS.
  • Low Input Bias Current: With an input bias current of typically 45 nA, the LM319AMX minimizes errors in high-impedance circuits, enhancing the accuracy of the system.
  • Temperature Range: It operates over an extended temperature range from -55°C to 125°C, making it suitable for industrial and automotive applications that require robust performance under harsh conditions.

Applications

The LM319AMX is adept at handling applications that demand fast and precise voltage comparisons. It is commonly used in:

  • Logic voltage level detection and conversion
  • High-speed analog-to-digital converters
  • Pulse, square wave, and time delay generators
  • Zero-crossing detectors in power control systems
  • Voltage monitoring in battery-powered devices
  • Automotive and industrial electronics

Package Information

The device is available in an SOIC (Small Outline Integrated Circuit) package, with the specific package type being the 14-pin SOIC. The "MX" suffix indicates the reel packaging option, which is convenient for automated assembly processes.

In conclusion, the LM319AMX from Texas Instruments is a versatile and efficient solution for designers seeking a reliable high-speed comparator. Its robust feature set and wide operating conditions make it an excellent choice for a myriad of applications that require precise voltage comparison and decision-making capabilities.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2760 $50.0720
54+ $1.8675 $100.8450
83+ $1.8092 $150.1636
115+ $1.7508 $201.3420
148+ $1.6924 $250.4752
198+ $1.5174 $300.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess