EN
  • EN
  • DE

LM311PW

Part No LM311PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC DIFF COMPARATOR STROBE 8TSSOP  /  Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tube
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.25µA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 7.5mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Base Product Number LM311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM311PWE4-ND,LM311PWE4,LM311PW-ND,296-26091-5,TEXTISLM311PW,2156-LM311PW-TI
Standard Package 150
Win Source Part Number 1069975-LM311PW
Ultra Librarian 3D Model Ultra Librarian LM311PW CAD Model

Description

Product Overview: LM311PW Voltage Comparator by Texas Instruments

The LM311PW is a versatile voltage comparator integrated circuit from the renowned manufacturer Texas Instruments. Designed to operate over a wide range of voltages, from a single 5V supply up to dual ±15V supplies, this comparator is suitable for a multitude of applications that require a reliable and precise voltage comparison.

Key Features:

  • Wide Voltage Range: The LM311PW can be powered by a diverse range of supply voltages, making it incredibly flexible for use in various systems.
  • High-Speed Performance: With its ability to provide fast response times, this comparator is ideal for systems where speed is critical.
  • Offset Voltage Adjustment: Users have the ability to fine-tune the offset voltage, allowing for enhanced accuracy in voltage comparison.
  • Differential Input: The device can accept a wide range of differential input voltages, further extending its applicability.
  • Output Compatibility: The open collector output of the LM311PW can be connected to different voltage levels, compatible with TTL, MOS, and CMOS logic systems.

Applications:

The LM311PW is a highly versatile component that can be used in a variety of electronic circuits and systems. Common applications include:

  • Zero-crossing detectors
  • Voltage level monitoring
  • Relay drivers
  • Precision voltage regulators
  • Analog-to-digital converters
  • Simple analog to digital conversions

Package and Quality:

The LM311PW is offered in a TSSOP (Thin Shrink Small Outline Package) which is advantageous for space-constrained applications. Texas Instruments' commitment to quality ensures that each component is manufactured to the highest standards, with robustness and longevity in mind.

Conclusion:

Whether you are designing a simple threshold detector or a complex analog-to-digital conversion system, the LM311PW from Texas Instruments stands as a reliable choice. Its flexibility, speed, and precision make it an essential part of any electronics designer's toolkit.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2889 $50.5575
425+ $0.2371 $100.7675
655+ $0.2297 $150.4535
900+ $0.2223 $200.0700
1,165+ $0.2149 $250.3585
1,560+ $0.1927 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,530 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess