EN
  • EN
  • DE

LM3075EVAL

Part No LM3075EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LM3075 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Box
Part Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Power - Output 25 W
Voltage - Output 5V
Current - Output 5A
Voltage - Input 8V ~ 25V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3075
Base Product Number LM3075
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1480469-LM3075EVAL
Ultra Librarian 3D Model Ultra Librarian LM3075EVAL CAD Model

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess