EN
  • EN
  • DE

LM2984CT/NOPB

Part No LM2984CT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONV MICROPROCESSOR TO220-11 / LDO Regulator Pos 5V 0.5A 11-Pin(11+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications Power Supplies
Operating Supply Current 100mA
Operating Supply Voltage 6 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-11 (Formed Leads)
Manufacturer Package TO-220-11
Win Source Part Number 778902-LM2984CT/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 20
Family Name LM2984C
Introduction Date May 01, 1989
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2984CT/NOPB CAD Model

Description

The LM2984CT/NOPB is a versatile and robust voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is specifically engineered to deliver stable and reliable power management solutions across a wide range of applications.

Key Features:

  • Output Voltage: The LM2984CT/NOPB provides a fixed output voltage, ensuring a stable power supply for your electronic devices.
  • Output Current: Capable of supplying a high current output, this voltage regulator can support devices that require a substantial amount of power for their operations.
  • Thermal Protection: It includes an integrated thermal shutdown feature that protects the device from overheating, thus ensuring longevity and reliability.
  • Package Type: The component comes in a TO-220 package, which is widely used in the industry and known for its ease of installation and heat dissipation properties.
  • Lead-Free: In compliance with modern environmental standards, the LM2984CT/NOPB is a lead-free device, denoted by the 'NOPB' (No Lead Plating) suffix in its part number.

Applications:

The LM2984CT/NOPB is suitable for a broad array of applications, ranging from consumer electronics to industrial systems. Its robust design makes it an ideal choice for:

  • Power supplies for embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Computer peripherals
  • Portable devices

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2984CT/NOPB is no exception. It meets stringent industry standards and is subjected to rigorous testing to ensure it performs under various conditions. With Texas Instruments' expertise, customers can expect a high-performing voltage regulator that offers consistency and long-term stability.

Ordering Information:

When ordering the LM2984CT/NOPB, ensure that you are getting the genuine product by purchasing from authorized Texas Instruments distributors. This will guarantee that you receive a component that has been handled and stored correctly, maintaining its integrity and performance.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6805 $53.7635
16+ $6.3020 $100.8320
25+ $6.1051 $152.6275
34+ $5.9081 $200.8754
44+ $5.7112 $251.2928
59+ $5.1204 $302.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess